onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AD100R2G NCP1217AD100R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 105363-NCP1217AD100R 2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 46.5% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Family Name: NCP1217A Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; BM2P151S-Z; BM2P129TF-E2; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 105363-NCP1217AD100R 2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 46.5% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Family Name: NCP1217A Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; BM2P151S-Z; BM2P129TF-E2; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AD100R2G - 105363-NCP1217AD100R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AD100R2G
105363-NCP1217AD100R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AD100R2G 105363-NCP1217AD100R2G
Manufacturer: ON Semiconductor Win Source Part Number: 105363-NCP1217AD100R 2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 46.5% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Family Name: NCP1217A Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; BM2P151S-Z; BM2P129TF-E2; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 105363-NCP1217AD100R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.8V
Duty Cycle: 46.5%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Family Name: NCP1217A
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 7.6 V to 16 V
Control Operating Temperature: 0°C to 150°C (TJ)
Alternative Parts (Cross-Reference): BM2P161W; BM2P137QKF-E2; BM2P151S-Z; BM2P129TF-E2;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1217AD100R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1217AD100R2G
AC DC Converters, Offline Switches NCP1217AD100R2G
Converter Offline Flyback Topology 100kHz 8-SOIC

Converter Offline Flyback Topology 100kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1217AD100R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1217AD100R2G
PMIC - AC DC Converters, Offline Switchers NCP1217AD100R2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 105363-NCP1217AD100R2G NCP1217AD100R2G NCP1217AD100R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AD100R2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QS03HKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 27 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373006-LO30-10B12 - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 30 watts
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details