onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1249AD65R2G

Description
Manufacturer: onsemi Win Source Part Number: 1316403-NCP1249AD65R 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 Voltage - Supply (Vcc/Vdd): 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSNCP1249AD65R2G ,2156-NCP1249AD65R2G -ONTR Base Product Number: NCP1249 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1316403-NCP1249AD65R 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 Voltage - Supply (Vcc/Vdd): 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSNCP1249AD65R2G ,2156-NCP1249AD65R2G -ONTR Base Product Number: NCP1249 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1316403-NCP1249AD65R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1316403-NCP1249AD65R2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1316403-NCP1249AD65R2G
Manufacturer: onsemi Win Source Part Number: 1316403-NCP1249AD65R 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 Voltage - Supply (Vcc/Vdd): 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSNCP1249AD65R2G ,2156-NCP1249AD65R2G -ONTR Base Product Number: NCP1249 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1316403-NCP1249AD65R2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 18 V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 9-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads
ECCN: EAR99
Fake Threat In the Open Market: 80
Voltage - Supply (Vcc/Vdd): 10V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSNCP1249AD65R2G,2156-NCP1249AD65R2G-ONTR
Base Product Number: NCP1249
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
PMIC - AC DC Converters, Offline Switchers - NCP1249AD65R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1249AD65R2G
PMIC - AC DC Converters, Offline Switchers NCP1249AD65R2G
IC OFFLINE SWITCH FLYBACK 9SOIC

IC OFFLINE SWITCH FLYBACK 9SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1249AD65R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1249AD65R2G
AC DC Converters, Offline Switches NCP1249AD65R2G
Converter Offline Flyback Topology 65kHz 9-SOIC

Converter Offline Flyback Topology 65kHz 9-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1316403-NCP1249AD65R2G NCP1249AD65R2G NCP1249AD65R2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 10-SOP (0.154", 3.90mm Width), 9 Leads Other; 10-SOP (0.154\", 3.90mm Width), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD637KD - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details