onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1280DR2G NCP1280DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081964-NCP1280DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 700V Topology: Forward, Secondary Side SR Voltage - Start Up: 11V Duty Cycle: 62%, 80% Frequency - Switching: 150kHz to 300kHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 7 V to 25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081964-NCP1280DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 700V Topology: Forward, Secondary Side SR Voltage - Start Up: 11V Duty Cycle: 62%, 80% Frequency - Switching: 150kHz to 300kHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 7 V to 25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1280DR2G - 1081964-NCP1280DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1280DR2G
1081964-NCP1280DR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1280DR2G 1081964-NCP1280DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081964-NCP1280DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 700V Topology: Forward, Secondary Side SR Voltage - Start Up: 11V Duty Cycle: 62%, 80% Frequency - Switching: 150kHz to 300kHz Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 7 V to 25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1081964-NCP1280DR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Voltage - Breakdown: 700V
Topology: Forward, Secondary Side SR
Voltage - Start Up: 11V
Duty Cycle: 62%, 80%
Frequency - Switching: 150kHz to 300kHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 7 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1280DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1280DR2G
PMIC - AC DC Converters, Offline Switchers NCP1280DR2G
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1280DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1280DR2G
AC DC Converters, Offline Switches NCP1280DR2G
Converter Offline Forward, Secondary Side SR Topology 150kHz ~ 300kHz 16-SOIC

Converter Offline Forward, Secondary Side SR Topology 150kHz ~ 300kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081964-NCP1280DR2G NCP1280DR2G NCP1280DR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1280DR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details