onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP13992AADR2G NCP13992AADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886888-NCP13992AADR2 G Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 20V Family Name: NCP13992 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP13992AADR2GOSCT, NCP13992AADR2G-ND, NCP13992AADR2GOSDKR, NCP13992AADR2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886888-NCP13992AADR2 G Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 20V Family Name: NCP13992 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP13992AADR2GOSCT, NCP13992AADR2G-ND, NCP13992AADR2GOSDKR, NCP13992AADR2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP13992AADR2G - 886888-NCP13992AADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP13992AADR2G
886888-NCP13992AADR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP13992AADR2G 886888-NCP13992AADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 886888-NCP13992AADR2 G Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 20V Family Name: NCP13992 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP13992AADR2GOSCT, NCP13992AADR2G-ND, NCP13992AADR2GOSDKR, NCP13992AADR2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 886888-NCP13992AADR2G
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 20V
Family Name: NCP13992
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP13992AADR2GOSCT, NCP13992AADR2G-ND, NCP13992AADR2GOSDKR, NCP13992AADR2GOSTR

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP13992AADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP13992AADR2G
AC DC Converters, Offline Switches NCP13992AADR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP13992AADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP13992AADR2G
PMIC - AC DC Converters, Offline Switchers NCP13992AADR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 886888-NCP13992AADR2G NCP13992AADR2G NCP13992AADR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP13992AADR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - ICE5AR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details