Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092879-RT7736LGE
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 14.5V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit
Family Name: RT7736
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 12 V to 25 V
Control Operating Temperature: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): LTC3803IS6-3; LTC3803MPS6-3#PBF; LTC3803IS6-5#TR; LTC3803IS6-5#PBF;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC OFFLINE SW FLYBACK SOT23-6
Converter Offline Flyback Topology 65kHz SOT-23-6
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1092879-RT7736LGE | RT7736LGE | RT7736LGE |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736LGE | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |