onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207AP NCP1207AP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928787-NCP1207AP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology Up to 200kHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 10.6V ~ 20V Part Status: Obsolete Family Name: NCP1207 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928787-NCP1207AP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology Up to 200kHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 10.6V ~ 20V Part Status: Obsolete Family Name: NCP1207 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207AP - 928787-NCP1207AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207AP
928787-NCP1207AP
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207AP 928787-NCP1207AP
Manufacturer: ON Semiconductor Win Source Part Number: 928787-NCP1207AP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology Up to 200kHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 10.6V ~ 20V Part Status: Obsolete Family Name: NCP1207 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928787-NCP1207AP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology Up to 200kHz 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 10.6V ~ 20V
Part Status: Obsolete
Family Name: NCP1207
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1207AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1207AP
AC DC Converters, Offline Switches NCP1207AP
Converter Offline Flyback Topology Up to 200kHz 8-PDIP

Converter Offline Flyback Topology Up to 200kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1207AP - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1207AP
PMIC - AC DC Converters, Offline Switchers NCP1207AP
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 928787-NCP1207AP NCP1207AP NCP1207AP
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207AP AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD636KD - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage ? to 16 volts
View Details
ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ1XKLA1 - 1005287-ICE3AR2280JZ1XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5068-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -15 volts
Input Voltage -120 to -162 volts
View Details
2 suppliers