onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1212DR2G NCP1212DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229992-NCP1212DR2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 48%, 82% Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Frequency Control, Soft Start Supply Voltage: 10 V ~ 28 V Part Status: Obsolete(EOL) Family Name: NCP1212 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1212DR2; NCP1212PG; NCP1212P; Introduction Date: August 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229992-NCP1212DR2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 48%, 82% Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Frequency Control, Soft Start Supply Voltage: 10 V ~ 28 V Part Status: Obsolete(EOL) Family Name: NCP1212 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1212DR2; NCP1212PG; NCP1212P; Introduction Date: August 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1212DR2G - 1229992-NCP1212DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1212DR2G
1229992-NCP1212DR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1212DR2G 1229992-NCP1212DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1229992-NCP1212DR2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 48%, 82% Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Frequency Control, Soft Start Supply Voltage: 10 V ~ 28 V Part Status: Obsolete(EOL) Family Name: NCP1212 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1212DR2; NCP1212PG; NCP1212P; Introduction Date: August 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229992-NCP1212DR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 48%, 82%
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Frequency Control, Soft Start
Supply Voltage: 10 V ~ 28 V
Part Status: Obsolete(EOL)
Family Name: NCP1212
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NCP1212DR2; NCP1212PG; NCP1212P;
Introduction Date: August 05, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1212DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1212DR2G
PMIC - AC DC Converters, Offline Switchers NCP1212DR2G
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1212DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1212DR2G
AC DC Converters, Offline Switches NCP1212DR2G
Converter Offline Flyback, Forward Topology Up to 200kHz 8-SOIC

Converter Offline Flyback, Forward Topology Up to 200kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229992-NCP1212DR2G NCP1212DR2G NCP1212DR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1212DR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - CYPD3184A1-24LQXQ - Quarktwin Technology Ltd.
Specs
Package Type Other; 24-UFQFN Exposed Pad
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details