onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP12401CBEAB0DR2G

Description
Manufacturer: onsemi Win Source Part Number: 1320623-NCP12401CBEA B0DR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 150V Topology: Flyback Voltage - Start Up: 95 V Duty Cycle: 80% Frequency - Switching: 65kHz, 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Soft Start Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP12401CBEAB0DR 2GTR Base Product Number: NCP12401 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320623-NCP12401CBEA B0DR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 150V Topology: Flyback Voltage - Start Up: 95 V Duty Cycle: 80% Frequency - Switching: 65kHz, 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Soft Start Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP12401CBEAB0DR 2GTR Base Product Number: NCP12401 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320623-NCP12401CBEAB0DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320623-NCP12401CBEAB0DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320623-NCP12401CBEAB0DR2G
Manufacturer: onsemi Win Source Part Number: 1320623-NCP12401CBEA B0DR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 150V Topology: Flyback Voltage - Start Up: 95 V Duty Cycle: 80% Frequency - Switching: 65kHz, 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Soft Start Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP12401CBEAB0DR 2GTR Base Product Number: NCP12401 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320623-NCP12401CBEAB0DR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 150V
Topology: Flyback
Voltage - Start Up: 95 V
Duty Cycle: 80%
Frequency - Switching: 65kHz, 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: EN, Soft Start
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP12401CBEAB0DR2GTR
Base Product Number: NCP12401
RoHS Status: ROHS3 Compliant

Buy Now
PMIC - AC DC Converters, Offline Switchers - NCP12401CBEAB0DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP12401CBEAB0DR2G
PMIC - AC DC Converters, Offline Switchers NCP12401CBEAB0DR2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP12401CBEAB0DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP12401CBEAB0DR2G
AC DC Converters, Offline Switches NCP12401CBEAB0DR2G
Converter Offline Flyback Topology 65kHz, 100kHz 7-SOIC

Converter Offline Flyback Topology 65kHz, 100kHz 7-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320623-NCP12401CBEAB0DR2G NCP12401CBEAB0DR2G NCP12401CBEAB0DR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD536AKH - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373119-LO30-20B15MU - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 30 watts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details