onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252CDR2G NCP1252CDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230026-NCP1252CDR2G Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 10V Duty Cycle: 65% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 9 V ~ 28 V Family Name: NCP1252 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230026-NCP1252CDR2G Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 10V Duty Cycle: 65% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 9 V ~ 28 V Family Name: NCP1252 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252CDR2G - 1230026-NCP1252CDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252CDR2G
1230026-NCP1252CDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252CDR2G 1230026-NCP1252CDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230026-NCP1252CDR2G Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 10V Duty Cycle: 65% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 9 V ~ 28 V Family Name: NCP1252 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230026-NCP1252CDR2G
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 10V
Duty Cycle: 65%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Supply Voltage: 9 V ~ 28 V
Family Name: NCP1252
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1252CDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1252CDR2G
AC DC Converters, Offline Switches NCP1252CDR2G
Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC

Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1252CDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1252CDR2G
PMIC - AC DC Converters, Offline Switchers NCP1252CDR2G
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230026-NCP1252CDR2G NCP1252CDR2G NCP1252CDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252CDR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR2565JF - 068367-ICE3BR2565JF - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 106 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details