onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217P133 NCP1217P133

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230005-NCP1217P133 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): NCP1217D133R2G; NCP1217D133R2; NCP1217P133G; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230005-NCP1217P133 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): NCP1217D133R2G; NCP1217D133R2; NCP1217P133G; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217P133 - 1230005-NCP1217P133 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217P133
1230005-NCP1217P133
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217P133 1230005-NCP1217P133
Manufacturer: ON Semiconductor Win Source Part Number: 1230005-NCP1217P133 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): NCP1217D133R2G; NCP1217D133R2; NCP1217P133G; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230005-NCP1217P133
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): NCP1217D133R2G; NCP1217D133R2; NCP1217P133G;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - NCP1217P133 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1217P133
AC DC Converters, Offline Switches NCP1217P133
Converter Offline Flyback Topology 133kHz 7-PDIP

Converter Offline Flyback Topology 133kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230005-NCP1217P133 NCP1217P133
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217P133 AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5ASAGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10 to 25.5 volts
Output Power 60 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details