onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1294EDR2G NCP1294EDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081967-NCP1294EDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 4.6V Duty Cycle: 85% Frequency - Switching: 1MHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 3.8 V to 15 V Alternative Parts (Cross-Reference): ISL6341BCRZ-T; MCP19035-BAAAE/MF; CS51221EDTB16G; NCP1294EDR2G; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081967-NCP1294EDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 4.6V Duty Cycle: 85% Frequency - Switching: 1MHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 3.8 V to 15 V Alternative Parts (Cross-Reference): ISL6341BCRZ-T; MCP19035-BAAAE/MF; CS51221EDTB16G; NCP1294EDR2G; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1294EDR2G - 1081967-NCP1294EDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1294EDR2G
1081967-NCP1294EDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1294EDR2G 1081967-NCP1294EDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081967-NCP1294EDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 4.6V Duty Cycle: 85% Frequency - Switching: 1MHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 3.8 V to 15 V Alternative Parts (Cross-Reference): ISL6341BCRZ-T; MCP19035-BAAAE/MF; CS51221EDTB16G; NCP1294EDR2G; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081967-NCP1294EDR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 4.6V
Duty Cycle: 85%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.8 V to 15 V
Alternative Parts (Cross-Reference): ISL6341BCRZ-T; MCP19035-BAAAE/MF; CS51221EDTB16G; NCP1294EDR2G;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1294EDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1294EDR2G
PMIC - AC DC Converters, Offline Switchers NCP1294EDR2G
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1294EDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1294EDR2G
AC DC Converters, Offline Switches NCP1294EDR2G
Converter Offline Boost, Flyback, Forward Topology 1MHz 16-SOIC

Converter Offline Boost, Flyback, Forward Topology 1MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081967-NCP1294EDR2G NCP1294EDR2G NCP1294EDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1294EDR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - TDA16822 - 212730-TDA16822 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details