onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251FSN65T1G NCP1251FSN65T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928790-NCP1251FSN65T 1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 6-TSOP Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Supply Voltage: 8.8V ~ 28V Family Name: NCP1251 Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928790-NCP1251FSN65T 1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 6-TSOP Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Supply Voltage: 8.8V ~ 28V Family Name: NCP1251 Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251FSN65T1G - 928790-NCP1251FSN65T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251FSN65T1G
928790-NCP1251FSN65T1G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251FSN65T1G 928790-NCP1251FSN65T1G
Manufacturer: ON Semiconductor Win Source Part Number: 928790-NCP1251FSN65T 1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 6-TSOP Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Supply Voltage: 8.8V ~ 28V Family Name: NCP1251 Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928790-NCP1251FSN65T1G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 65kHz 6-TSOP
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Supply Voltage: 8.8V ~ 28V
Family Name: NCP1251
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1251FSN65T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1251FSN65T1G
AC DC Converters, Offline Switches NCP1251FSN65T1G
Converter Offline Flyback Topology 65kHz 6-TSOP

Converter Offline Flyback Topology 65kHz 6-TSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1251FSN65T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1251FSN65T1G
PMIC - AC DC Converters, Offline Switchers NCP1251FSN65T1G
IC OFFLINE SWITCH FLYBACK 6TSOP

IC OFFLINE SWITCH FLYBACK 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 928790-NCP1251FSN65T1G NCP1251FSN65T1G NCP1251FSN65T1G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251FSN65T1G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; 6-TSOP SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372821-LD03-23B05R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 3 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details