Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - PKS604PN PKS604PN

Description
Manufacturer: Power Integrations Win Source Part Number: 045889-PKS604PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 56W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 045889-PKS604PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 56W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS604PN - 045889-PKS604PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS604PN
045889-PKS604PN
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS604PN 045889-PKS604PN
Manufacturer: Power Integrations Win Source Part Number: 045889-PKS604PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 56W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 045889-PKS604PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 56W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 277kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - PKS604PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
PKS604PN
AC DC Converters, Offline Switches PKS604PN
Converter Offline Flyback Topology 277kHz 8-PDIP-C

Converter Offline Flyback Topology 277kHz 8-PDIP-C

Buy Now Datasheet
IC OFFLINE SWIT OTP OCP HV 8DIP - 633-PKS604PN - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT OTP OCP HV 8DIP
633-PKS604PN
IC OFFLINE SWIT OTP OCP HV 8DIP 633-PKS604PN
IC OFFLINE SWIT OTP OCP HV 8DIP

IC OFFLINE SWIT OTP OCP HV 8DIP

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - PKS604PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
PKS604PN
PMIC - AC DC Converters, Offline Switchers PKS604PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 045889-PKS604PN PKS604PN 633-PKS604PN PKS604PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - PKS604PN AC DC Converters, Offline Switches IC OFFLINE SWIT OTP OCP HV 8DIP PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; DIP-8C DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B1565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details