onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1362ABDR2G

Description
Manufacturer: onsemi Win Source Part Number: 1320653-NCP1362ABDR2 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Secondary Side SR Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.5V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1362ABDR2GTR Base Product Number: NCP1362 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320653-NCP1362ABDR2 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Secondary Side SR Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.5V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1362ABDR2GTR Base Product Number: NCP1362 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320653-NCP1362ABDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320653-NCP1362ABDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320653-NCP1362ABDR2G
Manufacturer: onsemi Win Source Part Number: 1320653-NCP1362ABDR2 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Secondary Side SR Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.5V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1362ABDR2GTR Base Product Number: NCP1362 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320653-NCP1362ABDR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Secondary Side SR
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 6.5V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP1362ABDR2GTR
Base Product Number: NCP1362
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1362ABDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1362ABDR2G
AC DC Converters, Offline Switches NCP1362ABDR2G
Converter Offline Flyback, Secondary Side SR Topology 8-SOIC

Converter Offline Flyback, Secondary Side SR Topology 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1362ABDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1362ABDR2G
PMIC - AC DC Converters, Offline Switchers NCP1362ABDR2G
PRIMARY SIDE PWM CONTROLLER FOR

PRIMARY SIDE PWM CONTROLLER FOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320653-NCP1362ABDR2G NCP1362ABDR2G NCP1362ABDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565FKLA1 - 117814-ICE3A1565FKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details