Semtech Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - SC4905BIMSTRT SC4905BIMSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094827-SC4905BIMSTR T Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 11.6V Duty Cycle: 95% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): UCC35705D; AP3021MTR-G1; SC2608BSTRT; SC4905BIMSTRT; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094827-SC4905BIMSTR T Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 11.6V Duty Cycle: 95% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): UCC35705D; AP3021MTR-G1; SC2608BSTRT; SC4905BIMSTRT; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4905BIMSTRT - 1094827-SC4905BIMSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4905BIMSTRT
1094827-SC4905BIMSTRT
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4905BIMSTRT 1094827-SC4905BIMSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094827-SC4905BIMSTR T Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 11.6V Duty Cycle: 95% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 8 V to 18 V Alternative Parts (Cross-Reference): UCC35705D; AP3021MTR-G1; SC2608BSTRT; SC4905BIMSTRT; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1094827-SC4905BIMSTRT
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 11.6V
Duty Cycle: 95%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-MSOP
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): UCC35705D; AP3021MTR-G1; SC2608BSTRT; SC4905BIMSTRT;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SC4905BIMSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SC4905BIMSTRT
PMIC - AC DC Converters, Offline Switchers SC4905BIMSTRT
IC OFFLINE SWITCH FWD 10MSOP

IC OFFLINE SWITCH FWD 10MSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - SC4905BIMSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SC4905BIMSTRT
AC DC Converters, Offline Switches SC4905BIMSTRT
Converter Offline Forward Topology 1MHz 10-MSOP

Converter Offline Forward Topology 1MHz 10-MSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1094827-SC4905BIMSTRT SC4905BIMSTRT SC4905BIMSTRT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SC4905BIMSTRT PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 10-MSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065L - 121739-ICE3A1065L - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details