RichTek Technology Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736EGE RT7736EGE

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892525-RT7736EGE Series: SmartJitter™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 65kHz SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: 12V ~ 25V Family Name: RT7736 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT7736EGE, 1028-1283-2, 1028-1283-1, 1028-1283-6
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892525-RT7736EGE Series: SmartJitter™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 65kHz SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: 12V ~ 25V Family Name: RT7736 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT7736EGE, 1028-1283-2, 1028-1283-1, 1028-1283-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736EGE - 892525-RT7736EGE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736EGE
892525-RT7736EGE
PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736EGE 892525-RT7736EGE
Manufacturer: Richtek USA Inc. Win Source Part Number: 892525-RT7736EGE Series: SmartJitter™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 65kHz SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: 12V ~ 25V Family Name: RT7736 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT7736EGE, 1028-1283-2, 1028-1283-1, 1028-1283-6

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892525-RT7736EGE
Series: SmartJitter™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline Flyback Topology 65kHz SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Supply Voltage: 12V ~ 25V
Family Name: RT7736
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT7736EGE, 1028-1283-2, 1028-1283-1, 1028-1283-6

Buy Now Datasheet
AC DC Converters, Offline Switches - RT7736EGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
RT7736EGE
AC DC Converters, Offline Switches RT7736EGE
Converter Offline Flyback Topology 65kHz SOT-23-6

Converter Offline Flyback Topology 65kHz SOT-23-6

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - RT7736EGE - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
RT7736EGE
PMIC - AC DC Converters, Offline Switchers RT7736EGE
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 892525-RT7736EGE RT7736EGE RT7736EGE
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736EGE AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE3A2065FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 57 watts
View Details
2 suppliers
AC DC Converters, Offline Switches - BD7J201EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details