onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1250ASN100T1G NCP1250ASN100T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230025-NCP1250ASN10 0T1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230025-NCP1250ASN10 0T1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1250ASN100T1G - 1230025-NCP1250ASN100T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1250ASN100T1G
1230025-NCP1250ASN100T1G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1250ASN100T1G 1230025-NCP1250ASN100T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1230025-NCP1250ASN10 0T1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230025-NCP1250ASN100T1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - AC DC Converters, Offline Switchers - NCP1250ASN100T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1250ASN100T1G
PMIC - AC DC Converters, Offline Switchers NCP1250ASN100T1G
IC OFFLINE SWITCH FLYBACK 6TSOP

IC OFFLINE SWITCH FLYBACK 6TSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1250ASN100T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1250ASN100T1G
AC DC Converters, Offline Switches NCP1250ASN100T1G
Converter Offline Flyback Topology 100kHz 6-TSOP

Converter Offline Flyback Topology 100kHz 6-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230025-NCP1250ASN100T1G NCP1250ASN100T1G NCP1250ASN100T1G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1250ASN100T1G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3BR1065JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 25 volts
Output Power 62 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details