Quarktwin Technology Ltd. Datasheets for AC-DC Converter Chips
AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-DIP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-SOIC | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 20-TSSOP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-CDIP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC | |
| Converter Offline Buck Topology 1MHz 24-MLF® (4x4) | |
| Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C | |
| Converter Offline Flyback Topology 100kHz 8-PDIP-B | |
| Converter Offline Flyback Topology 100kHz 8-PDIP-C | |
| Converter Offline Flyback Topology 100kHz 8-PDIP | |
| Converter Offline Flyback Topology 100kHz SMD-8B | |
| Converter Offline Flyback Topology 100kHz SMD-8C | |
| Converter Offline Flyback Topology 100kHz SO-8C | |
| Converter Offline Flyback Topology 105kHz SO-8C | |
| Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP | |
| Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12 | |
| Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C | |
| Converter Offline Flyback Topology 126kHz 16-SOIC | |
| Converter Offline Flyback Topology 126kHz 8-SOIC | |
| Converter Offline Flyback Topology 132kHz 8-PDIP-B | |
| Converter Offline Flyback Topology 132kHz 8-PDIP-C | |
| Converter Offline Flyback Topology 132kHz SMD-8B | |
| Converter Offline Flyback Topology 132kHz SMD-8C | |
| Converter Offline Flyback Topology 132kHz SO-8C | |
| Converter Offline Flyback Topology 200kHz 8-PDIP-B | |
| Converter Offline Flyback Topology 200kHz SMD-8B | |
| Converter Offline Flyback Topology 30kHz ~ 42kHz 8-PDIP-B | |
| Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B | |
| Converter Offline Flyback Topology 350Hz ~ 85kHz SO-8C | |
| Converter Offline Flyback Topology 40kHz 8-PDIP | |
| Converter Offline Flyback Topology 65kHz 8-SO | |
| Converter Offline Flyback Topology 65kHz SOT-23-6 | |
| Converter Offline Flyback Topology 65kHz | |
| Converter Offline Flyback Topology 66kHz 8-PDIP-B | |
| Converter Offline Flyback Topology 66kHz 8-PDIP-C | |
| Converter Offline Flyback Topology 66kHz SMD-8B | |
| Converter Offline Flyback Topology 66kHz SMD-8C | |
| Converter Offline Flyback Topology 66kHz SO-8C | |
| Converter Offline Flyback Topology 80kHz 8-PDIP | |
| Converter Offline Flyback Topology 83kHz 8-PDIP-B | |
| Converter Offline Flyback Topology 83kHz SMD-8B | |
| Converter Offline Flyback Topology 83kHz SO-8C | |
| Converter Offline Flyback Topology 85kHz 12-ESOP | |
| Converter Offline Flyback Topology 85kHz eSIP-7C | |
| Converter Offline Flyback Topology 85kHz SO-8C | |
| Converter Offline Flyback Topology 940Hz 7-SOIC | |
| Converter Offline Flyback Topology Up to 250kHz 16-PDIP | |
| Converter Offline Flyback Topology Up to 250kHz 16-SOIC | |
| Converter Offline Flyback Topology Up to 85kHz 12-ESOP | |
| Converter Offline Flyback Topology Up to 85kHz 8-PDIP-C | |
| Converter Offline Flyback Topology Up to 85kHz eSIP-7C | |
| Converter Offline Flyback Topology Up to 85kHz SMD-8C | |
| Converter Offline Flyback Topology Up to 85kHz SO-8C | |
| Converter Offline Flyback, Forward Topology 67.5kHz ~ 285kHz 16-PDIP | |
| Converter Offline Flyback, Forward Topology 67.5kHz ~ 285kHz 16-SOIC | |
| Converter Offline Flyback, Secondary Side SR Topology 30kHz ~ 180kHz InSOP-24D | |
| Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 132.7kHz 16-SO B | |
| Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 132kHz eSIP-7C | |
| Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C | |
| Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7F | |
| Converter Offline Forward Topology 1MHz 16-PDIP | |
| Converter Offline Forward Topology 1MHz 16-SOIC | |
| Converter Offline Half-Bridge Topology 1MHz 16-PDIP | |
| Converter Offline Half-Bridge Topology 1MHz 16-SOIC | |
| Converter Offline Push-Pull Topology Up to 1MHz 10-MSOP | |
| Converter Offline Push-Pull Topology Up to 1MHz 8-MSOP | |
| Converter Offline Push-Pull Topology Up to 1MHz 8-SOIC | |
| Converter Offline Topology |
| << Prev | Next >> |