onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D133R2G NCP1216D133R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229996-NCP1216D133R 2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Frequency - Switching: 133kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 10 V ~ 16 V Family Name: NCP1216 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1216D133R2; NCP1216D133; NCP1216P133; Introduction Date: July 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229996-NCP1216D133R 2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Frequency - Switching: 133kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 10 V ~ 16 V Family Name: NCP1216 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1216D133R2; NCP1216D133; NCP1216P133; Introduction Date: July 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D133R2G - 1229996-NCP1216D133R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D133R2G
1229996-NCP1216D133R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D133R2G 1229996-NCP1216D133R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1229996-NCP1216D133R 2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Frequency - Switching: 133kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 10 V ~ 16 V Family Name: NCP1216 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NCP1216D133R2; NCP1216D133; NCP1216P133; Introduction Date: July 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229996-NCP1216D133R2G
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Duty Cycle: 75%
Frequency - Switching: 133kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Supply Voltage: 10 V ~ 16 V
Family Name: NCP1216
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NCP1216D133R2; NCP1216D133; NCP1216P133;
Introduction Date: July 28, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1216D133R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1216D133R2G
PMIC - AC DC Converters, Offline Switchers NCP1216D133R2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1216D133R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1216D133R2G
AC DC Converters, Offline Switches NCP1216D133R2G
Converter Offline Flyback Topology 133kHz 8-SOIC

Converter Offline Flyback Topology 133kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229996-NCP1216D133R2G NCP1216D133R2G NCP1216D133R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D133R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details