Quarktwin Technology Ltd. Datasheets for AC-DC Converter Chips
AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3 | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 16-PDIP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 16-SOIC | |
| Converter Offline Boost, Buck, Flyback, Forward Topology Up to 500kHz 18-PDIP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology Up to 500kHz 18-SOIC | |
| Converter Offline Boost, Buck, Flyback, Forward Topology Up to 500kHz | |
| Converter Offline Boost, Flyback Topology 50kHz, 52kHz 8-SOP | |
| Converter Offline Boost, Flyback, Forward Topology 1MHz 16-PDIP | |
| Converter Offline Boost, Flyback, Forward Topology 1MHz 16-SOIC | |
| Converter Offline Boost, Flyback, Forward Topology 1MHz 8-PDIP | |
| Converter Offline Boost, Flyback, Forward Topology 1MHz 8-SOIC | |
| Converter Offline Boost, Flyback, Forward Topology 1MHz 8-TSSOP | |
| Converter Offline Boost, Flyback, Forward Topology 1MHz 8-VSSOP | |
| Converter Offline Boost, Flyback, Forward Topology 46kHz 8-PDIP | |
| Converter Offline Boost, Flyback, Forward Topology 700kHz 14-PDIP | |
| Converter Offline Boost, Flyback, Forward Topology 700kHz 14-SOIC | |
| Converter Offline Boost, Flyback, Forward Topology 700kHz 14-TSSOP | |
| Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-PDIP | |
| Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC | |
| Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-TSSOP | |
| Converter Offline Buck, Forward Converter Topology Up to 1MHz 16-PDIP | |
| Converter Offline Buck, Forward Converter Topology Up to 1MHz 16-SOIC | |
| Converter Offline Flyback Topology 100kHz 8-PDIP | |
| Converter Offline Flyback Topology 100kHz 8-SMD | |
| Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC | |
| Converter Offline Flyback Topology 2MHz 16-SOIC | |
| Converter Offline Flyback Topology 2MHz 20-TSSOP | |
| Converter Offline Flyback Topology 30kHz ~ 133kHz 8-PDIP | |
| Converter Offline Flyback Topology 30kHz ~ 133kHz 8-SOIC | |
| Converter Offline Flyback Topology 40kHz ~ 130kHz 8-SOIC | |
| Converter Offline Flyback Topology 66kHz 8-PDIP-C | |
| Converter Offline Flyback Topology 66kHz SDIP-10C | |
| Converter Offline Flyback Topology 66kHz SMD-8C | |
| Converter Offline Flyback Topology 66kHz TO-220-7C | |
| Converter Offline Flyback Topology 66kHz ~ 132kHz 8-PDIP-B | |
| Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B | |
| Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7B | |
| Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C | |
| Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C | |
| Converter Offline Flyback Topology 66kHz ~ 132kHz TO-263-7C | |
| Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP | |
| Converter Offline Flyback Topology 66kHz, 132kHz eDIP-12 | |
| Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7C | |
| Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7F | |
| Converter Offline Flyback Topology 66kHz, 132kHz TO-220-7C | |
| Converter Offline Flyback Topology 70kHz 8-PDIP | |
| Converter Offline Flyback Topology 70kHz 8-SMD | |
| Converter Offline Flyback, Forward Topology 16-PDIP | |
| Converter Offline Flyback, Forward Topology 16-SOIC | |
| Converter Offline Forward Topology 500kHz 14-PDIP | |
| Converter Offline Forward Topology 500kHz 14-SOIC | |
| Converter Offline Full-Bridge Topology 1MHz 20-PDIP | |
| Converter Offline Full-Bridge Topology 1MHz 28-PLCC (11.51x11.51) | |
| Converter Offline Full-Bridge Topology 1MHz 28-SOIC | |
| Converter Offline Full-Bridge Topology 300kHz 20-PDIP | |
| Converter Offline Full-Bridge Topology 300kHz 20-SOIC | |
| Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 16-PDIP | |
| Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 16-SOIC | |
| Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 20-PLCC (9x9) | |
| Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 1MHz 8-PDIP | |
| Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 1MHz 8-SOIC | |
| Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 1MHz 8-TSSOP | |
| Converter Offline Push-Pull Topology 1MHz 8-PDIP | |
| Converter Offline Push-Pull Topology 1MHz 8-SOIC | |
| Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-PDIP | |
| Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC | |
| Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-TSSOP | |
| Converter Offline Step-Down (Buck) Topology 1MHz | |
| Converter Offline Topology 73kHz 14-SO | |
| Converter Offline Topology |
| << Prev | Next >> |