Microsemi Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - SG2844DM SG2844DM

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095491-SG2844DM Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 100Hz to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095491-SG2844DM Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 100Hz to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2844DM - 1095491-SG2844DM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2844DM
1095491-SG2844DM
PMIC - PMIC - AC DC Converters, Offline Switchers - SG2844DM 1095491-SG2844DM
Manufacturer: Microsemi Corporation Win Source Part Number: 1095491-SG2844DM Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 100Hz to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 1095491-SG2844DM
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: 100Hz to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
AC DC Converters, Offline Switches - SG2844DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SG2844DM
AC DC Converters, Offline Switches SG2844DM
Converter Offline Topology 100Hz ~ 500kHz 8-SOIC

Converter Offline Topology 100Hz ~ 500kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1095491-SG2844DM SG2844DM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SG2844DM AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3A0365FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 22 watts
View Details
Power Supplies - Board Mount - AC DC Converters - 1373109-LD15-23B15R2-M - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Bulk
Output Power 15 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details