Manufacturer: ON Semiconductor
Win Source Part Number: 1230022-NCP1246ALD06
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 7SOIC
Converter Offline Flyback Topology 65kHz 7-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1230022-NCP1246ALD065R2G | NCP1246ALD065R2G | NCP1246ALD065R2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1246ALD065R2G | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |