onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1280DR2 NCP1280DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886875-NCP1280DR2 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Forward, Secondary Side SR Topology 150kHz ~ 300kHz 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 7V ~ 25V Part Status: Obsolete Family Name: NCP1280 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886875-NCP1280DR2 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Forward, Secondary Side SR Topology 150kHz ~ 300kHz 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 7V ~ 25V Part Status: Obsolete Family Name: NCP1280 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1280DR2 - 886875-NCP1280DR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1280DR2
886875-NCP1280DR2
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1280DR2 886875-NCP1280DR2
Manufacturer: ON Semiconductor Win Source Part Number: 886875-NCP1280DR2 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Forward, Secondary Side SR Topology 150kHz ~ 300kHz 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 7V ~ 25V Part Status: Obsolete Family Name: NCP1280 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886875-NCP1280DR2
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Forward, Secondary Side SR Topology 150kHz ~ 300kHz 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 7V ~ 25V
Part Status: Obsolete
Family Name: NCP1280
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1280DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1280DR2
AC DC Converters, Offline Switches NCP1280DR2
Converter Offline Forward, Secondary Side SR Topology 150kHz ~ 300kHz 16-SOIC

Converter Offline Forward, Secondary Side SR Topology 150kHz ~ 300kHz 16-SOIC

Buy Now
PMIC - AC DC Converters, Offline Switchers - NCP1280DR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1280DR2
PMIC - AC DC Converters, Offline Switchers NCP1280DR2
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 886875-NCP1280DR2 NCP1280DR2 NCP1280DR2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1280DR2 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs - ICE3BS03LJG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 1.50E-4 amps
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details