Manufacturer: ON Semiconductor
Win Source Part Number: 059950-NCP1250BSN65T
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Over Power, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 6-TSOP
Supply Voltage - Operating: 8.8 V to 28 V
Control Operating Temperature: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 6TSOP
Converter Offline Flyback Topology 65kHz 6-TSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 059950-NCP1250BSN65T1G | NCP1250BSN65T1G | NCP1250BSN65T1G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1250BSN65T1G | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 6-TSOP | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |