onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399AADR2G NCP1399AADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803293-NCP1399AADR2G Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 15.8V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC , 14 Leads Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9V ~ 60V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803293-NCP1399AADR2G Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 15.8V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC , 14 Leads Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9V ~ 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399AADR2G - 803293-NCP1399AADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399AADR2G
803293-NCP1399AADR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399AADR2G 803293-NCP1399AADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 803293-NCP1399AADR2G Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 15.8V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC , 14 Leads Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9V ~ 60V

Manufacturer: ON Semiconductor
Win Source Part Number: 803293-NCP1399AADR2G
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 600V
Topology: Half-Bridge
Voltage - Start Up: 15.8V
Duty Cycle: 50%
Frequency - Switching: 20kHz ~ 750kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC , 14 Leads
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 9V ~ 60V

Buy Now
PMIC - AC DC Converters, Offline Switchers - NCP1399AADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1399AADR2G
PMIC - AC DC Converters, Offline Switchers NCP1399AADR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1399AADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1399AADR2G
AC DC Converters, Offline Switches NCP1399AADR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 803293-NCP1399AADR2G NCP1399AADR2G NCP1399AADR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399AADR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC , 14 Leads SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02 - 114116-ICE3AS02 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5514N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details