Manufacturer: ON Semiconductor
Win Source Part Number: 807516-NCP1246AD100R
Packaging: Reel
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: NCP1246
Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V
IC OFFLINE SWITCH FLYBACK 7SOIC
Converter Offline Flyback Topology 100kHz 7-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 807516-NCP1246AD100R2G | NCP1246AD100R2G | NCP1246AD100R2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1246AD100R2G | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC , 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |