onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1212DR2 NCP1212DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 143454-NCP1212DR2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 48%, 82% Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 28 V Alternative Parts (Cross-Reference): NCP1212DR2G; NCP1212PG; NCP1212P; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 143454-NCP1212DR2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 48%, 82% Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 28 V Alternative Parts (Cross-Reference): NCP1212DR2G; NCP1212PG; NCP1212P; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1212DR2 - 143454-NCP1212DR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1212DR2
143454-NCP1212DR2
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1212DR2 143454-NCP1212DR2
Manufacturer: ON Semiconductor Win Source Part Number: 143454-NCP1212DR2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 48%, 82% Frequency - Switching: Up to 200kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 28 V Alternative Parts (Cross-Reference): NCP1212DR2G; NCP1212PG; NCP1212P; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 143454-NCP1212DR2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 48%, 82%
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 28 V
Alternative Parts (Cross-Reference): NCP1212DR2G; NCP1212PG; NCP1212P;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1212DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1212DR2
AC DC Converters, Offline Switches NCP1212DR2
Converter Offline Flyback, Forward Topology Up to 200kHz 8-SOIC

Converter Offline Flyback, Forward Topology Up to 200kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1212DR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1212DR2
PMIC - AC DC Converters, Offline Switchers NCP1212DR2
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 143454-NCP1212DR2 NCP1212DR2 NCP1212DR2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1212DR2 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details