QUASI-RESONANT FLYBACK CONTROLLE
Converter Offline Flyback Topology 25kHz ~ 500kHz 9-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | NCP1342ENDCEAD1R2G | NCP1342ENDCEAD1R2G |
| Product Name | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 10-SOP (0.154\", 3.90mm Width), 9 Leads |