onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205P2 NCP1205P2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 143912-NCP1205P2 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Frequency - Switching: 90kHz to 125kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-PDIP Supply Voltage - Operating: 8 V to 30 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 143912-NCP1205P2 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Frequency - Switching: 90kHz to 125kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-PDIP Supply Voltage - Operating: 8 V to 30 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205P2 - 143912-NCP1205P2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205P2
143912-NCP1205P2
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205P2 143912-NCP1205P2
Manufacturer: ON Semiconductor Win Source Part Number: 143912-NCP1205P2 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Frequency - Switching: 90kHz to 125kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-PDIP Supply Voltage - Operating: 8 V to 30 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 143912-NCP1205P2
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Frequency - Switching: 90kHz to 125kHz
Fault Protection: Current Limiting, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-PDIP
Supply Voltage - Operating: 8 V to 30 V
Control Operating Temperature: -25°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1205P2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1205P2
AC DC Converters, Offline Switches NCP1205P2
Converter Offline Flyback Topology 90kHz ~ 125kHz 14-PDIP

Converter Offline Flyback Topology 90kHz ~ 125kHz 14-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 143912-NCP1205P2 NCP1205P2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205P2 AC DC Converters, Offline Switches
Package Type DIP; Other; 14-PDIP DIP; Other; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3BR2280JZ - ICE3BR2280JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
AC DC Converters, Offline Switches - BM2P063MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details