onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1382DR2G NCP1382DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059957-NCP1382DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15V Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 20 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059957-NCP1382DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15V Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 20 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1382DR2G - 059957-NCP1382DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1382DR2G
059957-NCP1382DR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1382DR2G 059957-NCP1382DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 059957-NCP1382DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15V Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 20 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059957-NCP1382DR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 15V
Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 20 V
Control Operating Temperature: 0°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1382DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1382DR2G
AC DC Converters, Offline Switches NCP1382DR2G
Converter Offline Flyback Topology 14-SOIC

Converter Offline Flyback Topology 14-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1382DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1382DR2G
PMIC - AC DC Converters, Offline Switchers NCP1382DR2G
IC OFFLINE SWITCH FLYBACK 14SOIC

IC OFFLINE SWITCH FLYBACK 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 059957-NCP1382DR2G NCP1382DR2G NCP1382DR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1382DR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters - LM200-10B36 - 877153-LM200-10B36 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details