onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1246BD100R2G NCP1246BD100R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803586-NCP1246BD100R 2G Packaging: Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: NCP1246 Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803586-NCP1246BD100R 2G Packaging: Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: NCP1246 Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1246BD100R2G - 803586-NCP1246BD100R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1246BD100R2G
803586-NCP1246BD100R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1246BD100R2G 803586-NCP1246BD100R2G
Manufacturer: ON Semiconductor Win Source Part Number: 803586-NCP1246BD100R 2G Packaging: Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: NCP1246 Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V

Manufacturer: ON Semiconductor
Win Source Part Number: 803586-NCP1246BD100R2G
Packaging: Reel
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: NCP1246
Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V

Buy Now
PMIC - AC DC Converters, Offline Switchers - NCP1246BD100R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1246BD100R2G
PMIC - AC DC Converters, Offline Switchers NCP1246BD100R2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1246BD100R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1246BD100R2G
AC DC Converters, Offline Switches NCP1246BD100R2G
Converter Offline Flyback Topology 100kHz 7-SOIC

Converter Offline Flyback Topology 100kHz 7-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 803586-NCP1246BD100R2G NCP1246BD100R2G NCP1246BD100R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1246BD100R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2201 - XDPS2201 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details