Semtech Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - SC4808AIMSTRT SC4808AIMSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247007-SC4808AIMSTR T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 12V Duty Cycle: 49% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Sync Supply Voltage: 7.5 V ~ 18 V Family Name: SC4808A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MIC3839BMM TR; MIC3839BMM; MIC3839YMM; Introduction Date: December 19, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247007-SC4808AIMSTR T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 12V Duty Cycle: 49% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Sync Supply Voltage: 7.5 V ~ 18 V Family Name: SC4808A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MIC3839BMM TR; MIC3839BMM; MIC3839YMM; Introduction Date: December 19, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4808AIMSTRT - 1247007-SC4808AIMSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4808AIMSTRT
1247007-SC4808AIMSTRT
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4808AIMSTRT 1247007-SC4808AIMSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1247007-SC4808AIMSTR T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 12V Duty Cycle: 49% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Sync Supply Voltage: 7.5 V ~ 18 V Family Name: SC4808A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MIC3839BMM TR; MIC3839BMM; MIC3839YMM; Introduction Date: December 19, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1247007-SC4808AIMSTRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 12V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Sync
Supply Voltage: 7.5 V ~ 18 V
Family Name: SC4808A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MIC3839BMM TR; MIC3839BMM; MIC3839YMM;
Introduction Date: December 19, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SC4808AIMSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SC4808AIMSTRT
PMIC - AC DC Converters, Offline Switchers SC4808AIMSTRT
IC OFFLINE SW MULT TOP 10MSOP

IC OFFLINE SW MULT TOP 10MSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - SC4808AIMSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SC4808AIMSTRT
AC DC Converters, Offline Switches SC4808AIMSTRT
Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology Up to 1MHz 10-MSOP

Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology Up to 1MHz 10-MSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1247007-SC4808AIMSTRT SC4808AIMSTRT SC4808AIMSTRT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SC4808AIMSTRT PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2A280 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 50 watts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details