onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B6DR2G NCP1340B6DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928798-NCP1340B6DR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 28V Family Name: NCP1340 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928798-NCP1340B6DR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 28V Family Name: NCP1340 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B6DR2G - 928798-NCP1340B6DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B6DR2G
928798-NCP1340B6DR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B6DR2G 928798-NCP1340B6DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928798-NCP1340B6DR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 28V Family Name: NCP1340 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928798-NCP1340B6DR2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 28V
Family Name: NCP1340
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1340B6DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1340B6DR2G
AC DC Converters, Offline Switches NCP1340B6DR2G
Converter Offline Flyback Topology 8-SOIC

Converter Offline Flyback Topology 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 928798-NCP1340B6DR2G NCP1340B6DR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B6DR2G AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365J-T - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 22 watts
View Details
AC DC Converters - BP5221XA - 864460-BP5221XA - Win Source Electronics
ROHM Semiconductor USA, LLC
Specs
Package Type Other; Bulk
View Details