Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers SG1844F-DESC

Description
Win Source Part Number: 1254088-SG1844F-DESC Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tray Standard Package: 25 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 10-CFlatPack Supplier Device Package: 10-CFlatpack Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844F-DESC Base Product Number: SG1844
Request a Quote Datasheet
Description
Win Source Part Number: 1254088-SG1844F-DESC Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tray Standard Package: 25 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 10-CFlatPack Supplier Device Package: 10-CFlatpack Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844F-DESC Base Product Number: SG1844
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254088-SG1844F-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254088-SG1844F-DESC
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254088-SG1844F-DESC
Win Source Part Number: 1254088-SG1844F-DESC Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tray Standard Package: 25 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 10-CFlatPack Supplier Device Package: 10-CFlatpack Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844F-DESC Base Product Number: SG1844

Win Source Part Number: 1254088-SG1844F-DESC
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tray
Standard Package: 25
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Start Up: 16 V
Duty Cycle: 48%
Frequency - Switching: 100Hz ~ 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Package / Case: 10-CFlatPack
Supplier Device Package: 10-CFlatpack
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 30V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1844F-DESC
Base Product Number: SG1844

Buy Now Datasheet
AC DC Converters, Offline Switches - SG1844F-DESC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SG1844F-DESC
AC DC Converters, Offline Switches SG1844F-DESC
Converter Offline Topology 100Hz ~ 500kHz 10-CFlatPack

Converter Offline Topology 100Hz ~ 500kHz 10-CFlatPack

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SG1844F-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SG1844F-DESC
PMIC - AC DC Converters, Offline Switchers SG1844F-DESC
IC OFFLINE SWITCH 10CFLATPACK

IC OFFLINE SWITCH 10CFLATPACK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254088-SG1844F-DESC SG1844F-DESC SG1844F-DESC
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tray Other; 10-CFlatPack
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B22N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE5QR2280BGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 42 watts
View Details
2 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details