Semtech Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - SC4809BIMSTRT SC4809BIMSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 793964-SC4809BIMSTRT Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 90% Frequency - Switching: 1.1MHz Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8 V ~ 19 V Family Name: SC4809 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX17428GTJ+T; ISL6722AABZ-T; IS7-1845ASRH/PROTO ; UCC28951PWR; Introduction Date: October 31, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 793964-SC4809BIMSTRT Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 90% Frequency - Switching: 1.1MHz Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8 V ~ 19 V Family Name: SC4809 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX17428GTJ+T; ISL6722AABZ-T; IS7-1845ASRH/PROTO ; UCC28951PWR; Introduction Date: October 31, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4809BIMSTRT - 793964-SC4809BIMSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4809BIMSTRT
793964-SC4809BIMSTRT
PMIC - PMIC - AC DC Converters, Offline Switchers - SC4809BIMSTRT 793964-SC4809BIMSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 793964-SC4809BIMSTRT Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 90% Frequency - Switching: 1.1MHz Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8 V ~ 19 V Family Name: SC4809 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX17428GTJ+T; ISL6722AABZ-T; IS7-1845ASRH/PROTO ; UCC28951PWR; Introduction Date: October 31, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 793964-SC4809BIMSTRT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 90%
Frequency - Switching: 1.1MHz
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 8 V ~ 19 V
Family Name: SC4809
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MAX17428GTJ+T; ISL6722AABZ-T; IS7-1845ASRH/PROTO ; UCC28951PWR;
Introduction Date: October 31, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SC4809BIMSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SC4809BIMSTRT
PMIC - AC DC Converters, Offline Switchers SC4809BIMSTRT
IC OFFLINE SWITCH FLYBACK 10MSOP

IC OFFLINE SWITCH FLYBACK 10MSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - SC4809BIMSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SC4809BIMSTRT
AC DC Converters, Offline Switches SC4809BIMSTRT
Converter Offline Flyback Topology 1.1MHz 10-MSOP

Converter Offline Flyback Topology 1.1MHz 10-MSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 793964-SC4809BIMSTRT SC4809BIMSTRT SC4809BIMSTRT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SC4809BIMSTRT PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details