onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239DD65R2G NCP1239DD65R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886872-NCP1239DD65R2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.8V ~ 35V Family Name: NCP1239 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886872-NCP1239DD65R2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.8V ~ 35V Family Name: NCP1239 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239DD65R2G - 886872-NCP1239DD65R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239DD65R2G
886872-NCP1239DD65R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239DD65R2G 886872-NCP1239DD65R2G
Manufacturer: ON Semiconductor Win Source Part Number: 886872-NCP1239DD65R2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.8V ~ 35V Family Name: NCP1239 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886872-NCP1239DD65R2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 65kHz 7-SOIC
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8.8V ~ 35V
Family Name: NCP1239
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1239DD65R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1239DD65R2G
PMIC - AC DC Converters, Offline Switchers NCP1239DD65R2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1239DD65R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1239DD65R2G
AC DC Converters, Offline Switches NCP1239DD65R2G
Converter Offline Flyback Topology 65kHz 7-SOIC

Converter Offline Flyback Topology 65kHz 7-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 886872-NCP1239DD65R2G NCP1239DD65R2G NCP1239DD65R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239DD65R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 7-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE2A280ZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 50 watts
View Details
2 suppliers
Power Supplies - Board Mount - AC DC Converters - 1338954-LS15-23B15DR3 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Bulk
Output Power 15 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details