onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217P100G NCP1217P100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230004-NCP1217P100G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 74% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 7.6 V ~ 16 V Family Name: NCP1217 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1217P100; NCP1217D100R2; NCP1217D100; Introduction Date: August 11, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Taiwand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230004-NCP1217P100G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 74% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 7.6 V ~ 16 V Family Name: NCP1217 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1217P100; NCP1217D100R2; NCP1217D100; Introduction Date: August 11, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Taiwand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217P100G - 1230004-NCP1217P100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217P100G
1230004-NCP1217P100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217P100G 1230004-NCP1217P100G
Manufacturer: ON Semiconductor Win Source Part Number: 1230004-NCP1217P100G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 74% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 7.6 V ~ 16 V Family Name: NCP1217 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1217P100; NCP1217D100R2; NCP1217D100; Introduction Date: August 11, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Taiwand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230004-NCP1217P100G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12.8V
Duty Cycle: 74%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Supply Voltage: 7.6 V ~ 16 V
Family Name: NCP1217
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-PDIP
Alternative Parts (Cross-Reference): NCP1217P100; NCP1217D100R2; NCP1217D100;
Introduction Date: August 11, 2003
ECCN: EAR99
Country of Origin: China, Indonesia, Taiwand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1217P100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1217P100G
AC DC Converters, Offline Switches NCP1217P100G
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230004-NCP1217P100G NCP1217P100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217P100G AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE1HS01GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.2 to 18 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers