The NCP1237AD65R2G is a fixed-frequency current-mode controller designed for flyback converters, operating at a frequency of 65 kHz. It features Dynamic Self-Supply (DSS), which simplifies the design of the auxiliary supply and VCC capacitor by activating an internal startup current source during transients. The controller incorporates a proprietary Soft-Skip,Ñ¢ mode combined with frequency foldback, enhancing efficiency at light loads and minimizing standby power consumption. This feature also reduces the risk of acoustic noise, allowing for the use of cost-effective transformers and capacitors. The NCP1237AD65R2G includes dual-level timer-based fault detection for controlling transient peak power, with options for auto-recovery or latched operation. It has built-in protections against brown-out conditions and line overvoltage, and its high-voltage circuitry can sense input voltage from either the rectified AC line or the DC filtered bulk voltage. The device operates over a temperature range of -40°C to +125°C, with critical parameters tightly controlled, such as a ±5% peak current limit and ±7% oscillator precision. Typical applications include AC-DC adapters for notebooks and consumer electronics, offline battery chargers, and auxiliary power supplies.
IC OFFLINE SWITCH FLYBACK 7SOIC
Converter Offline Flyback Topology 65kHz 7-SOIC
Converter Offline Flyback Topology 65kHz 7-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | NCP1237AD65R2G | NCP1237AD65R2G |
| Product Name | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |