onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377BD1R2G NCP1377BD1R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230038-NCP1377BD1R2 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 7.5 V ~ 18 V Family Name: NCP1377B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-SOIC Alternative Parts (Cross-Reference): L5991AD; UCC28C40DGKTR; L5991AD13TR; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230038-NCP1377BD1R2 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 7.5 V ~ 18 V Family Name: NCP1377B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-SOIC Alternative Parts (Cross-Reference): L5991AD; UCC28C40DGKTR; L5991AD13TR; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377BD1R2G - 1230038-NCP1377BD1R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377BD1R2G
1230038-NCP1377BD1R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377BD1R2G 1230038-NCP1377BD1R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230038-NCP1377BD1R2 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 7.5 V ~ 18 V Family Name: NCP1377B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-SOIC Alternative Parts (Cross-Reference): L5991AD; UCC28C40DGKTR; L5991AD13TR; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230038-NCP1377BD1R2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12.5V
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 7.5 V ~ 18 V
Family Name: NCP1377B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-SOIC
Alternative Parts (Cross-Reference): L5991AD; UCC28C40DGKTR; L5991AD13TR;
Introduction Date: July 29, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1377BD1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1377BD1R2G
AC DC Converters, Offline Switches NCP1377BD1R2G
Converter Offline Flyback Topology Up to 300kHz 7-SOIC

Converter Offline Flyback Topology Up to 300kHz 7-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1377BD1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1377BD1R2G
PMIC - AC DC Converters, Offline Switchers NCP1377BD1R2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230038-NCP1377BD1R2G NCP1377BD1R2G NCP1377BD1R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377BD1R2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) 7 leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - BM2P061MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details