onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P100G NCP1201P100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059940-NCP1201P100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059940-NCP1201P100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P100G - 059940-NCP1201P100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P100G
059940-NCP1201P100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P100G 059940-NCP1201P100G
Manufacturer: ON Semiconductor Win Source Part Number: 059940-NCP1201P100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059940-NCP1201P100G
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Voltage - Breakdown: 500V
Topology: Flyback
Duty Cycle: 83%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1201P100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1201P100G
AC DC Converters, Offline Switches NCP1201P100G
Converter Offline Flyback Topology 100kHz 8-PDIP

Converter Offline Flyback Topology 100kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 059940-NCP1201P100G NCP1201P100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P100G AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE184LM - ICE184LM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 45 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Non-isolated AC/DC Converter - BP5068A24 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -24 volts
Input Voltage -120 to -162 volts
View Details