onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B1DR2G NCP1340B1DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 715586-NCP1340B1DR2G Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17V Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 9V ~ 28V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 715586-NCP1340B1DR2G Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17V Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 9V ~ 28V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B1DR2G - 715586-NCP1340B1DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B1DR2G
715586-NCP1340B1DR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B1DR2G 715586-NCP1340B1DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 715586-NCP1340B1DR2G Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17V Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 9V ~ 28V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 715586-NCP1340B1DR2G
Packaging: Reel
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 17V
Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 9V ~ 28V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
AC DC Converters, Offline Switches - NCP1340B1DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1340B1DR2G
AC DC Converters, Offline Switches NCP1340B1DR2G
Converter Offline Flyback Topology 8-SOIC

Converter Offline Flyback Topology 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1340B1DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1340B1DR2G
PMIC - AC DC Converters, Offline Switchers NCP1340B1DR2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 715586-NCP1340B1DR2G NCP1340B1DR2G NCP1340B1DR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B1DR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254092-ICE3AR0680JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A40N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details