onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1351BPG

Description
Manufacturer: onsemi Win Source Part Number: 1317266-NCP1351BPG Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18 V Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit Supplier Device Package: 8-PDIP Temperature Range - Operating: -25°C ~ 125°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 70 Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCP1351 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317266-NCP1351BPG Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18 V Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit Supplier Device Package: 8-PDIP Temperature Range - Operating: -25°C ~ 125°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 70 Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCP1351 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317266-NCP1351BPG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317266-NCP1351BPG
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317266-NCP1351BPG
Manufacturer: onsemi Win Source Part Number: 1317266-NCP1351BPG Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18 V Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit Supplier Device Package: 8-PDIP Temperature Range - Operating: -25°C ~ 125°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 70 Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCP1351 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1317266-NCP1351BPG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 18 V
Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: NCP1351
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
AC DC Converters, Offline Switches - NCP1351BPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1351BPG
AC DC Converters, Offline Switches NCP1351BPG
Converter Offline Flyback Topology 8-PDIP

Converter Offline Flyback Topology 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1351BPG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1351BPG
PMIC - AC DC Converters, Offline Switchers NCP1351BPG
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317266-NCP1351BPG NCP1351BPG NCP1351BPG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR4780BG-1 - ICE5QR4780BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details