onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239VDR2G NCP1239VDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230019-NCP1239VDR2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 16.4V Duty Cycle: 80% Frequency - Switching: Up to 250kHz Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Sync Supply Voltage: 11.2 V ~ 36 V Part Status: Obsolete(EOL) Family Name: NCP1239 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): NCP1239VDR2; Introduction Date: January 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230019-NCP1239VDR2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 16.4V Duty Cycle: 80% Frequency - Switching: Up to 250kHz Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Sync Supply Voltage: 11.2 V ~ 36 V Part Status: Obsolete(EOL) Family Name: NCP1239 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): NCP1239VDR2; Introduction Date: January 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239VDR2G - 1230019-NCP1239VDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239VDR2G
1230019-NCP1239VDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239VDR2G 1230019-NCP1239VDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230019-NCP1239VDR2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 16.4V Duty Cycle: 80% Frequency - Switching: Up to 250kHz Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Sync Supply Voltage: 11.2 V ~ 36 V Part Status: Obsolete(EOL) Family Name: NCP1239 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): NCP1239VDR2; Introduction Date: January 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230019-NCP1239VDR2G
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward
Voltage - Start Up: 16.4V
Duty Cycle: 80%
Frequency - Switching: Up to 250kHz
Fault Protection: Current Limiting, Over Load
Control Features: Frequency Control, Sync
Supply Voltage: 11.2 V ~ 36 V
Part Status: Obsolete(EOL)
Family Name: NCP1239
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NCP1239VDR2;
Introduction Date: January 05, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1239VDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1239VDR2G
PMIC - AC DC Converters, Offline Switchers NCP1239VDR2G
IC OFFLINE SWITCH FWD 16SOIC

IC OFFLINE SWITCH FWD 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1239VDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1239VDR2G
AC DC Converters, Offline Switches NCP1239VDR2G
Converter Offline Forward Topology Up to 250kHz 16-SOIC

Converter Offline Forward Topology Up to 250kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230019-NCP1239VDR2G NCP1239VDR2G NCP1239VDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239VDR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RQLDTU - 919406-FSQ0765RQLDTU - Win Source Electronics
Specs
Package Type Other; Bulk
Operating Temperature -25 to 85 C (-13 to 185 F)
Configuration / Function Flyback
View Details
2 suppliers
AC DC Converters, Offline Switches - ICE5QR1070AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 25.5 volts
Output Power 48 watts
View Details
2 suppliers
Isolated AC/DC Converter - BP5720-5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 5 volts
Input Voltage 113 to 374 volts
View Details
2 suppliers