onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1256ESN65T1G NCP1256ESN65T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928792-NCP1256ESN65T 1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 28V Family Name: NCP1256 Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928792-NCP1256ESN65T 1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 28V Family Name: NCP1256 Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1256ESN65T1G - 928792-NCP1256ESN65T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1256ESN65T1G
928792-NCP1256ESN65T1G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1256ESN65T1G 928792-NCP1256ESN65T1G
Manufacturer: ON Semiconductor Win Source Part Number: 928792-NCP1256ESN65T 1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 28V Family Name: NCP1256 Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928792-NCP1256ESN65T1G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 65kHz 6-TSOP
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8.9V ~ 28V
Family Name: NCP1256
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1256ESN65T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1256ESN65T1G
AC DC Converters, Offline Switches NCP1256ESN65T1G
Converter Offline Flyback Topology 65kHz 6-TSOP

Converter Offline Flyback Topology 65kHz 6-TSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1256ESN65T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1256ESN65T1G
PMIC - AC DC Converters, Offline Switchers NCP1256ESN65T1G
IC OFFLINE SWITCH FLYBACK 6TSOP

IC OFFLINE SWITCH FLYBACK 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 928792-NCP1256ESN65T1G NCP1256ESN65T1G NCP1256ESN65T1G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1256ESN65T1G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 6-TSOP SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE2A165IN - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 6.5 to 21 volts
Output Power 31 watts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers