onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239FD65R2G NCP1239FD65R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886873-NCP1239FD65R2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.8V ~ 35V Family Name: NCP1239 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886873-NCP1239FD65R2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.8V ~ 35V Family Name: NCP1239 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239FD65R2G - 886873-NCP1239FD65R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239FD65R2G
886873-NCP1239FD65R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239FD65R2G 886873-NCP1239FD65R2G
Manufacturer: ON Semiconductor Win Source Part Number: 886873-NCP1239FD65R2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 7-SOIC Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.8V ~ 35V Family Name: NCP1239 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886873-NCP1239FD65R2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 65kHz 7-SOIC
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8.8V ~ 35V
Family Name: NCP1239
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1239FD65R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1239FD65R2G
PMIC - AC DC Converters, Offline Switchers NCP1239FD65R2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1239FD65R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1239FD65R2G
AC DC Converters, Offline Switches NCP1239FD65R2G
Converter Offline Flyback Topology 65kHz 7-SOIC

Converter Offline Flyback Topology 65kHz 7-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 886873-NCP1239FD65R2G NCP1239FD65R2G NCP1239FD65R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239FD65R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 7-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details