Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - PKS607YN PKS607YN

Description
Manufacturer: Power Integrations Win Source Part Number: 792384-PKS607YN Series: PeakSwitch Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-7 (Formed Leads) (6 Leads) Power (Watts): 126W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Part Status: Obsolete(EOL) Family Name: PKS607 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7C Introduction Date: February 26, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 792384-PKS607YN Series: PeakSwitch Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-7 (Formed Leads) (6 Leads) Power (Watts): 126W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Part Status: Obsolete(EOL) Family Name: PKS607 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7C Introduction Date: February 26, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS607YN - 792384-PKS607YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS607YN
792384-PKS607YN
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS607YN 792384-PKS607YN
Manufacturer: Power Integrations Win Source Part Number: 792384-PKS607YN Series: PeakSwitch Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-7 (Formed Leads) (6 Leads) Power (Watts): 126W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Part Status: Obsolete(EOL) Family Name: PKS607 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7C Introduction Date: February 26, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 792384-PKS607YN
Series: PeakSwitch
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-7 (Formed Leads) (6 Leads)
Power (Watts): 126W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 277kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Control Features: EN
Part Status: Obsolete(EOL)
Family Name: PKS607
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7C
Introduction Date: February 26, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - PKS607YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
PKS607YN
PMIC - AC DC Converters, Offline Switchers PKS607YN
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - PKS607YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
PKS607YN
AC DC Converters, Offline Switches PKS607YN
Converter Offline Flyback Topology 277kHz TO-220-7C

Converter Offline Flyback Topology 277kHz TO-220-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 792384-PKS607YN PKS607YN PKS607YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - PKS607YN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-7 (Formed Leads) (6 Leads) TO-220; Other; TO-220-7 Formed Leads, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365JZ - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 22 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details