onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - SG5842JASZ SG5842JASZ

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 319667-SG5842JASZ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 319667-SG5842JASZ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SG5842JASZ - 319667-SG5842JASZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SG5842JASZ
319667-SG5842JASZ
PMIC - PMIC - AC DC Converters, Offline Switchers - SG5842JASZ 319667-SG5842JASZ
Manufacturer: Fairchild Semiconductor Win Source Part Number: 319667-SG5842JASZ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 319667-SG5842JASZ
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - SG5842JASZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SG5842JASZ
AC DC Converters, Offline Switches SG5842JASZ
Converter Offline Topology 62kHz ~ 68kHz 8-SOP

Converter Offline Topology 62kHz ~ 68kHz 8-SOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 319667-SG5842JASZ SG5842JASZ
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SG5842JASZ AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3565P - 068364-ICE3B3565P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 170 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details