Manufacturer: ON Semiconductor
Win Source Part Number: 886882-NCP1342AMDCDA
Series: *
Features: Converter Offline Topology
Package: Reel - TR
Family Name: NCP1342
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Converter Offline Flyback Topology 25kHz ~ 500kHz 9-SOIC
SOIC-9-150mil AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH SOIC9NB
| Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 886882-NCP1342AMDCDAD1R2G | NCP1342AMDCDAD1R2G | NCP1342AMDCDAD1R2G | NCP1342AMDCDAD1R2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1342AMDCDAD1R2G | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; Reel - TR | Other; 10-SOP (0.154\", 3.90mm Width), 9 Leads | SOIC |