onsemi AC DC Converters, Offline Switches NCV1075P100G

Description
Converter Offline Flyback Topology 100kHz 7-PDIP
Description
Converter Offline Flyback Topology 100kHz 7-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV1075P100G is an automotive high-voltage switcher designed for low power switch-mode power supplies (SMPS). It integrates a fixed frequency current mode controller with a built-in 670 V MOSFET, offering a maximum peak current of 450 mA. The device operates at a frequency of 100 kHz and features soft-start, frequency jittering, and skip-cycle operation to enhance efficiency at light loads. Protection mechanisms include auto-recovery output short circuit protection, overvoltage protection, and a timer for overload detection. The dynamic self-supply feature eliminates the need for an auxiliary winding, allowing for reduced standby consumption below 50 mW. The NCV1075P100G is AEC-Q100 qualified, making it suitable for automotive applications. It is available in a PDIP-7 package and is RoHS compliant. This product is ideal for auxiliary and standby isolated power supplies in hybrid and electric vehicles.

Datasheet Summary
Powered by GS/AI

The NCV1075P100G is an automotive high-voltage switcher designed for low power switch-mode power supplies (SMPS). It integrates a fixed frequency current mode controller with a built-in 670 V MOSFET, offering a maximum peak current of 450 mA. The device operates at a frequency of 100 kHz and features soft-start, frequency jittering, and skip-cycle operation to enhance efficiency at light loads. Protection mechanisms include auto-recovery output short circuit protection, overvoltage protection, and a timer for overload detection. The dynamic self-supply feature eliminates the need for an auxiliary winding, allowing for reduced standby consumption below 50 mW. The NCV1075P100G is AEC-Q100 qualified, making it suitable for automotive applications. It is available in a PDIP-7 package and is RoHS compliant. This product is ideal for auxiliary and standby isolated power supplies in hybrid and electric vehicles.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - NCV1075P100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCV1075P100G
AC DC Converters, Offline Switches NCV1075P100G
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet
AC DC Converters, Offline Switches - NCV1075P100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCV1075P100G
AC DC Converters, Offline Switches NCV1075P100G
Converter Offline Topology

Converter Offline Topology

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCV1075P100G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCV1075P100G
PMIC - AC DC Converters, Offline Switchers NCV1075P100G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number NCV1075P100G NCV1075P100G NCV1075P100G
Product Name AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2201E - XDPS2201E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Output Voltage 5 to 48 volts
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD736AR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 23-PowerSMD Module, Gull Wing
Output Power 30 watts
View Details