RichTek Technology Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736BGE RT7736BGE

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892524-RT7736BGE Series: SmartJitter™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 65kHz SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: 12V ~ 25V Family Name: RT7736 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1281-6, 1028-1281-2, 1028-1281-1, -RT7736BGE
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892524-RT7736BGE Series: SmartJitter™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 65kHz SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: 12V ~ 25V Family Name: RT7736 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1281-6, 1028-1281-2, 1028-1281-1, -RT7736BGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736BGE - 892524-RT7736BGE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736BGE
892524-RT7736BGE
PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736BGE 892524-RT7736BGE
Manufacturer: Richtek USA Inc. Win Source Part Number: 892524-RT7736BGE Series: SmartJitter™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 65kHz SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: 12V ~ 25V Family Name: RT7736 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1281-6, 1028-1281-2, 1028-1281-1, -RT7736BGE

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892524-RT7736BGE
Series: SmartJitter™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline Flyback Topology 65kHz SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Supply Voltage: 12V ~ 25V
Family Name: RT7736
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1281-6, 1028-1281-2, 1028-1281-1, -RT7736BGE

Buy Now Datasheet
AC DC Converters, Offline Switches - RT7736BGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
RT7736BGE
AC DC Converters, Offline Switches RT7736BGE
Converter Offline Flyback Topology 65kHz SOT-23-6

Converter Offline Flyback Topology 65kHz SOT-23-6

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - RT7736BGE - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
RT7736BGE
PMIC - AC DC Converters, Offline Switchers RT7736BGE
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 892524-RT7736BGE RT7736BGE RT7736BGE
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736BGE AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details